SYGEF Plus flange adaptor jointing face serrated SDR33/PN10 high purity clean-room product ISO Class 5 (100) made of PVDF-HP, with nominal bore 400 mm, nominal pressure 10 bar, SDR 33, and weight 7.970 kg. Dimensions include length 175 mm, L1 32 mm, L2 427 mm, D 482 mm, D1 396 mm, and e 12.3 mm.
SDR33/PN10 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735798550 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Bead and crevice free (BCF) |