SYGEF Plus flush style reducer in PVDF-HP, SDR21/PN16, designed for high purity clean-room environments meeting ISO Class 5 (100) standards, with a 140 mm x 75 mm reduction, compatible with IR-225 and IR-315 welding machines, weighing 0.568 kg, features machined spigots long enough for clamping on all IR-welding machines, and is flush-style for streamlined flow.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903239 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |