The SYGEF Plus flush style reducer is a PVDF-HP fitting designed for high purity clean-room applications up to ISO Class 5, with a nominal pressure rating of PN16. It features machined spigots long enough for clamping on all IR-welding machines, and is applicable for SDR21/PN16 systems. The part number 735903247 corresponds to a 160 mm to 63 mm reducer, with dimensions e1=7.7 mm, e2=3 mm, L=80 mm, L1=40 mm, and L2=25 mm, and a weight of 0.810 kg. Both spigots are compatible with IR-225 and IR-315 welding machines. The fitting is flush style and intended for use in clean environments requiring chemical resistance and low particle generation.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903247 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |