SYGEF Plus flush style reducer PN10 (SDR33) in PVDF-HP, with nominal bore sizes of 280 mm and 110 mm, weighs 3.100 kg and is designed for clamping on IR-welding machines with spigots compatible with IR-225 and IR-315 welding standards.
High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903471 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |