Georg Fischer Piping Systems Ltd Fittings - Reducers 735903192

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer in PVDF-HP, with inlet diameter 90 mm, outlet diameter 32 mm, SDR 33-21, rated for 10 bar, designed for clean-room use under ISO Class 5 (100) conditions; both spigots are machined for IR-welding compatibility with IR-63 and IR-110 machines and weigh 0.177 kg.

Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer in PVDF-HP, with inlet diameter 90 mm, outlet diameter 32 mm, SDR 33-21, rated for 10 bar, designed for clean-room use under ISO Class 5 (100) conditions; both spigots are machined for IR-welding compatibility with IR-63 and IR-110 machines and weigh 0.177 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903192 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903192
Fittings - Reducers 735903192
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903192
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132517 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193131535 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400182 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193132454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details