Georg Fischer Piping Systems Ltd Fittings - Reducers 735903071

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer is a PVDF-HP fitting designed for high-purity clean-room applications up to ISO Class 5, with a rated pressure of 10 bar. It features machined spigots long enough for clamping on IR-welding machines, including models IR-225 and IR-315. The part has a nominal bore size of 110 mm on the major end and 90 mm on the minor end, with a wall thickness of 5.3 mm on the minor end and 4.3 mm on the major end. Its total length is 106 mm, with a spigot length of 50.0 mm on the major end and 28.5 mm on the minor end. The unit weighs 3.19 kg.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer is a PVDF-HP fitting designed for high-purity clean-room applications up to ISO Class 5, with a rated pressure of 10 bar. It features machined spigots long enough for clamping on IR-welding machines, including models IR-225 and IR-315. The part has a nominal bore size of 110 mm on the major end and 90 mm on the minor end, with a wall thickness of 5.3 mm on the minor end and 4.3 mm on the major end. Its total length is 106 mm, with a spigot length of 50.0 mm on the major end and 28.5 mm on the minor end. The unit weighs 3.19 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903071 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903071
Fittings - Reducers 735903071
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903071
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193132524 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 158001079 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132476 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details