Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Connections for butt fusion | |
| Connections for infrared fusion | |
| Connections for socket fusion | |
| COOL-FIT 2.0 Adaptor Union PE/ABS | |
| COOL-FIT 2.0 Adaptor Union PE/Stainless steel with female thread NPT | |
| COOL-FIT 2.0 Adaptor Union PE/Stainless steel with male thread NPT | |
| COOL-FIT 2.0 Reducer short | |
| COOL-FIT 2.0 Weld-in port PE spigot | |
| COOL-FIT 2.0 Weld-in port PE/iFIT | |
| COOL-FIT 2.0/4.0 Flange adaptor | |
| COOL-FIT 2.0/4.0 Weld-in port PE/iFIT | |
| COOL-FIT 4.0 Adaptor union PE/ABS | |
| COOL-FIT 4.0 Shrink socket PE | |
| COOL-FIT 4.0 Union PE/PE | |
| COOL-FIT 4.0 Weld-in port PE spigot | |
| COOL-FIT ABS Plus Adaptor nipple d-di PN10 | |
| COOL-FIT ABS Plus Barrel nipple d-d PN10 | |
| COOL-FIT ABS Plus Barrel nipple di-di PN10 | |
| COOL-FIT ABS Plus Bend 90° PN10 | |
| COOL-FIT ABS Plus Bend 90° PN6 | |
| COOL-FIT ABS Plus Elbow 45° PN10 | |
| COOL-FIT ABS Plus Elbow 45° PN6 | |
| COOL-FIT ABS Plus Elbow 90° PN10 | |
| COOL-FIT ABS Plus Installation fitting type 310 PN10 | |
| COOL-FIT ABS Plus Installation fitting type 313 PN10 | |
| COOL-FIT ABS Plus Tee 90° PN10 | |
| COOL-FIT ABS Plus Tee 90° PN6 | |
| COOL-FIT ABS Plus Tee 90° reduced PN10 | |
| d250-d450, SDR11 | |
| d250-d450, SDR17 | |
| Flare transition fitting | |
| Gap filler | |
| Insulation set | |
| PN16 | |
| SDR21/PN10 gap filling O-ring positioning | |
| SDR21/PN10 Standard O-ring positioning FKM black | |
| SDR21/PN10 | |
| SDR21/PN16 High Purity clean-room product ISO Class 5 (100) | |
| SDR21/PN16 High Purity clean-room product ISO Class 5 | |
| SDR21/PN16 With female thread High Purity clean-room product ISO Class 5 (100) | |
| SDR21/PN16 | |
| SDR33/PN10 High Purity clean-room product ISO Class 5 (100) Type B: machined, incl. facing mark (must not be exceeded) | |
| SDR33/PN10 High Purity clean-room product ISO Class 5 (100) | |
| SDR33/PN10 With female thread High Purity clean-room product ISO Class 5 (100) | |
| SDR33/PN10 | |
| Shrink sleeve long PE black | |
| Shrink sleeve short PE | |
| SYGEF Plus adaptor socket female thread NPT PN10 | |
| SYGEF Plus adaptor socket female thread NPT PN16 | |
| SYGEF Plus adaptor socket female thread Rp SDR21/PN10 | |
| SYGEF Plus instrument installation fitting NPT SDR33/PN10 | |
| SYGEF Standard adaptor socket female thread Rp SDR21/PN10 | |
| SYGEF Standard female adaptor NPT SDR21/PN10 | |
| Tee 45° pre-insulated ABS metric | |
| Termination fitting PFA/PE100 | |
| With female thread NPT | |
| With female thread Rp | |
| With male thread R |
| << Prev | Next >> |