SYGEF Plus flush style reducer PN10 (SDR33) for high purity clean-room applications, ISO Class 5 (100), made from PVDF-HP, with nominal inlet diameter 140 mm and outlet diameter 90 mm, weighing 0.450 kg, both spigots designed for IR-welding machine clamping. Part number 735903415 corresponds to this configuration within the SYGEF Plus series of reducers, which share identical material, pressure rating, and clean-room compliance specifications.
High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903415 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |