Georg Fischer Piping Systems Ltd Fittings - Reducers 735903012

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer in PVDF-HP, SDR33/21 PN10, with nominal bore sizes of 140 mm and 50 mm, designed for clamping on IR-welding machines and certified for ISO Class 5 clean-room use. The part weighs 0.550 kg and features spigot dimensions compatible with IR-225 and IR-315 welding machines on the larger end and IR-63 and IR-110 on the smaller end, with overall length of 76 mm and wall thicknesses of 4.3 mm and 3.0 mm respectively.

Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer in PVDF-HP, SDR33/21 PN10, with nominal bore sizes of 140 mm and 50 mm, designed for clamping on IR-welding machines and certified for ISO Class 5 clean-room use. The part weighs 0.550 kg and features spigot dimensions compatible with IR-225 and IR-315 welding machines on the larger end and IR-63 and IR-110 on the smaller end, with overall length of 76 mm and wall thicknesses of 4.3 mm and 3.0 mm respectively.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903012 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903012
Fittings - Reducers 735903012
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903012
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 169110066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132525 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 158001101 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131534 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details