Adaptor fitting in brass with taper male thread R and EPDM O-ring gasket, designed for use as either a socket or spigot, with a thread size of 3/4 inch, maximum pressure rating of 10 bar, outer diameter of 32 mm, length of 83 mm, and weight of 0.221 kg.
Adaptor fitting ABS metric brass R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729950607 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |