The SYGEF Plus flush style reducer PN10 (SDR33) in PVDF-HP is a high-purity fitting for clean-room environments classified as ISO Class 5 (100). The part number 735903491 corresponds to a reducer with a 315 mm inlet and 280 mm outlet, weighing 2.690 kg, featuring spigots designed for IR-welding compatibility with IR-315 and IR-225 machines. The fitting is machined and designed for clamping on all IR-welding systems, with consistent SDR33 wall thickness and PN10 pressure rating across the series.
High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903491 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |