SYGEF Plus flush style reducer PN10 (SDR33) in PVDF-HP for high purity clean-room applications up to ISO Class 5, with inlet diameter 225 mm, outlet diameter 110 mm, weight 1.680 kg, and spigots compatible with IR-welding machines IR-225 and IR-315.
High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903446 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |