SYGEF Plus flange adaptor jointing face serrated with SDR33/PN10 rating, made of PVDF-HP for high-purity clean-room use up to ISO Class 5 (100), with nominal bore 125 mm, flange face type IR A, and weight 0.515 kg. Dimensions include length L 82 mm, L1 14 mm, L2 132 mm, D 158 mm, D1 114 mm, D2 3.9 mm, and e 3.9 mm.
SDR33/PN10 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735798590 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Bead and crevice free (BCF) |