SYGEF Plus union bush SDR21/PN16 is a high-purity clean-room fitting made of PVDF-HP for butt fusion connections, with a buttress-shaped thread for d40, DN40, and PN16 pressure rating. It has a length of 65 mm, a wall thickness of 3.0 mm, and weighs 0.113 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735648630 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |