Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Adaptor socket PVC-U metric brass R | |
| Adaptor socket PVC-U metric brass Rp | |
| Adaptor union ABS metric copper for soldering | |
| Bend 90° PVC metric/ british standard (BS) | |
| Bend, restraint, Uni/Fiksers | |
| Connections for cementing | |
| d20-63mm / SDR11 / Male thread R | |
| Elbow 45° PVC-U/PE100 | |
| Elbow 90° PVC-U Inch BS Rp | |
| Elbow 90° PVC-U metric / british standard (BS) | |
| Elbow 90° PVC-U/PE100 | |
| end cap threaded, restraint, Uni/Fiksers/A2 | |
| flange adaptor DN100 | |
| flange adaptor DN150 | |
| flange adaptor DN200 | |
| flange adaptor DN50 | |
| flange adaptor DN65 | |
| flange adaptor DN80 | |
| IR PVC-U Elbow 45° | |
| IR PVC-U Elbow 90° | |
| MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers | |
| Reduced flange adaptor, restraint, Uni/Fiksers | |
| T90° equal PVC-U/PE100 | |
| Tee 90° reducing PVC-U metric / BS | |
| Union end brass Rp | |
| Wide range reduced coupling, restraint, Uni/Fiksers | |
| Wide range, reduced coupling, non restraint |
| << Prev | Next >> |