Georg Fischer Piping Systems Ltd Fittings - Reducers 735903056

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer, model 735903056, is a high-purity PVDF-HP fitting designed for clean-room applications classified as ISO Class 5 (100). It is a reducer with a 250 mm inlet and 75 mm outlet, rated for 10 bar pressure, and features long spigots compatible with IR-welding machines. The part is machined and mounted for clamping, with dimensions e1=3.6 mm, e2=3.6 mm, L=98 mm, L1=54.0 mm, and L2=26.0 mm. It is certified for use with IR-315 and IR-225 welding machines. Weight is 2.500 kg.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer, model 735903056, is a high-purity PVDF-HP fitting designed for clean-room applications classified as ISO Class 5 (100). It is a reducer with a 250 mm inlet and 75 mm outlet, rated for 10 bar pressure, and features long spigots compatible with IR-welding machines. The part is machined and mounted for clamping, with dimensions e1=3.6 mm, e2=3.6 mm, L=98 mm, L1=54.0 mm, and L2=26.0 mm. It is certified for use with IR-315 and IR-225 welding machines. Weight is 2.500 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903056 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903056
Fittings - Reducers 735903056
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903056
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490644 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001069 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131567 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Bends-Elbows - 158400074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details