U.S. Plastic Corporation Super Speedfit Acetal Swivel Branch Tee 68271

Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.
Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Swivel Branch Tee - 68271 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Swivel Branch Tee
68271
Super Speedfit Acetal Swivel Branch Tee 68271
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 68271
Product Name Super Speedfit Acetal Swivel Branch Tee
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

765L Stainless Steel Union Elbow Reducing High Purity Fitting Tubing Extension Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details
Bite Type Tube Fitting - B-0608-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details