U.S. Plastic Corporation Colder PMC Series Acetal & Polypropylene Quick Disconnect Fittings 65200

Description
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.
Description
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

Suppliers

Company
Product
Description
Supplier Links
Colder PMC Series Acetal & Polypropylene Quick Disconnect Fittings - 65200 - U.S. Plastic Corporation
Lima, OH, USA
Colder PMC Series Acetal & Polypropylene Quick Disconnect Fittings
65200
Colder PMC Series Acetal & Polypropylene Quick Disconnect Fittings 65200
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 65200
Product Name Colder PMC Series Acetal & Polypropylene Quick Disconnect Fittings
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

774L Stainless Steel UHP Fittings Butt Weld Bulkhead Union For High Flow Special Gas Fluid -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Union Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details