U.S. Plastic Corporation Super Speedfit Acetal Swivel Branch Tee 68262

Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.
Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Swivel Branch Tee - 68262 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Swivel Branch Tee
68262
Super Speedfit Acetal Swivel Branch Tee 68262
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 68262
Product Name Super Speedfit Acetal Swivel Branch Tee
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61037 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb T-fitting - TCN-1/4-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details