U.S. Plastic Corporation Polypropylene Shut-Off In Line Ferruless Poly Tube Fitting 1/8" Flow 64077

Description
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.
Description
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Shut-Off In Line Ferruless Poly Tube Fitting 1/8
Lima, OH, USA
Polypropylene Shut-Off In Line Ferruless Poly Tube Fitting 1/8" Flow
64077
Polypropylene Shut-Off In Line Ferruless Poly Tube Fitting 1/8" Flow 64077
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 64077
Product Name Polypropylene Shut-Off In Line Ferruless Poly Tube Fitting 1/8" Flow
Connection Type Ferrule Connection
Unlock Full Specs
to access all available technical data

Similar Products

774L Stainless Steel UHP Fittings Butt Weld Bulkhead Union For High Flow Special Gas Fluid -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Union Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details