U.S. Plastic Corporation Super Speedfit Acetal Swivel Branch Tee 68269

Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.
Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Swivel Branch Tee - 68269 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Swivel Branch Tee
68269
Super Speedfit Acetal Swivel Branch Tee 68269
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seal threads that do not require sealer.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 68269
Product Name Super Speedfit Acetal Swivel Branch Tee
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Female Elbow, 3/8”, 1/4” NPT - PQ-FE12Q - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Pneumatic Fittings - 1216031 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Steel; Steel
View Details
ZoomLock MAX - MZK-CP10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Bite Type Tube Fitting - B-0606-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details