Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Sealed Gauge 80 mV ~ 120 mV Module
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 2223-PS03-S400MP-V4W-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge; Sealed |
| Signal Output | Analog Voltage; Wheatstone Bridge |