Pressure Sensor 0 ~ 5.08PSI (0 ~ 35kPa) Gauge 0.5 V ~ 4.5 V Module
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 2223-PS01-G350KP-3W-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |