ECONOMICAL PRESSURE SWITCH, INDU
| DigiKey | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | 5880-PSW-804-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Pressure Measurement | Gauge |
| Features | Temperature Compensated |
| Working Pressure Range | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Signal Output | Switch |