ECONOMICAL PRESSURE SWITCH, OEM,
| DigiKey | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | 5880-PSW-582-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Pressure Measurement | Gauge |
| Working Pressure Range | 3 to 40 psi (2.11 to 28.15 m H2O) |
| Signal Output | Switch |
| Operating Temperature | -31 to 185 F (-35 to 85 C) |