Pressure Sensor 0 ~ 362.59PSI (0 ~ 2500kPa) Gauge Module
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 2223-PS02-G250MP-4W-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Features | Temperature Compensated |