Pressure Sensor 0 ~ 3625.94PSI (0 ~ 25000kPa) Sealed Gauge 60 mV ~ 150 mV Module
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 2223-PS05-S250MP-5W-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge; Sealed |
| Signal Output | Analog Voltage; Wheatstone Bridge |