Manufacturer: STMicroelectronics
Win Source Part Number: 876618-L9700D
Package: Tube
Part Status: Obsolete
Family Name: L9700
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
TVS DEVICE MIXED 8SOIC
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 876618-L9700D | L9700D | L9700D |
| Product Name | TVS - TVS - Mixed Technology - L9700D | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 8-SOIC |