20MHZ, QFN/MLF, IND TEMP, GREEN, T&R
20MHZ, QFN/MLF, IND TEMP, GREEN, T&R
20MHZ, QFN/MLF, IND TEMP, GREEN, T&R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 846307-ATMEGA328P-MU
Series: AVR® ATmega
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 23
Family Name: ATmega328
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA328P-MURTR, MEGA328P-MUR, ATMEGA328P-MURDKR, ATMEGA328PMUR, ATMEGA328P-MURCT, ATMEGA328P-MUR-ND
IC MCU 8BIT 32KB FLASH 32VQFN Product overview: ATMEGA328P-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA328P-MUR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 32VQFN
MCU, 8BIT, ATMEGA, 20MHZ, QFN-32; Product Range:AVR ATmega Family ATmega328 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes
MCU, 8BIT, 20MHZ, MLF-32; Product Range:AVR ATmega Family ATmega328 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:MLF; No. of I/O s:23I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE-20MHz IND
IC MCU 8BIT 32KB FLASH 32VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
| RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1773286 | 1773286P | ATMEGA328P-MUR | 846307-ATMEGA328P-MUR | 685-ATMEGA328P-MUR | ATMEGA328P-MUR | 68T2942 | 50AH3256 | ATMEGA328P-MUR | ATMEGA328P-MUR | ATMEGA328P-MUR |
| Product Name | Microcontrollers | Microcontrollers | Microcontroller IC | Embedded - Embedded - Microcontrollers - ATMEGA328P-MUR | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Mcu, 8Bit, Atmega, 20Mhz, Qfn-32; Product Range Microchip | Mcu, 8Bit, 20Mhz, Mlf-32; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||||
| ROM | 32 KB | 32 KB | 1 KB | ||||||||
| Package Type | Other; Qfn | Other; QFN | Other; Tape & Reel (TR) | Other; QFN | Other; MLF | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||||
| Pin Count | 32 | 32 | 32 | 32 | 32 |