Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
| Richardson RFPD | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | RFPIC12F675HT-I/SS | RFPIC12F675HT-ISS-ND | RFPIC12F675HT-I/SS | RFPIC12F675HT-I/SS | RFPIC12F675HT-I/SS |
| Product Name | Microcontroller IC | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 0.0640 KB | 0.0640 KB | 64 KB | ||
| ROM Type | Flash | ||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP |