IC MCU 1KX14 RF FSK/ASK 20SSOP Product overview: RFPIC12F675KT-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-RFPIC12F675KT-I/
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC MCU 1KX14 RF FSK/ASK 20SSOP
Win Source Part Number: 1084902-RFPIC12F675K
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: PIC®
Core Processor: PIC
Package: Tape & Reel
Applications: RKE, Security Systems
Standard Package: 1,600
Mounting: SMD (SMT)
Number of I/O: 6
Program Memory Type: FLASH (1.75kB)
RAM Size: 64 x 8
Controller Series: rfPIC™
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SI4735-D60-GU; SI4730-D60-GUR; SI4844-A10-GURRFPIC1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: RFPIC12F675KT-ISSTR,
Base Product Number: PIC12F675
Product Status: Last Time Buy
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC,MICROCONTROLLER,8
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-RFPIC12F675KT-I/SS | RFPIC12F675KT-I/SS | RFPIC12F675KT-ISSTR-ND | 1084902-RFPIC12F675KT-I/SS | RFPIC12F675KT-I/SS | RFPIC12F675KT-I/SS | RFPIC12F675KT-I/SS | 29H5123 |
| Product Name | Embedded Microcontroller MCU | Microcontroller IC | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip |
| RAM | 0.0640 KB | 0.0640 KB | 1.75 KB | 64 KB | 0.0640 KB | |||
| Package Type | Other; Tape & Reel (TR) | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| ROM Type | Flash | Flash; FLASH (1.75kB) | ||||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts |