The Win Source part number 1219540-MC912D60CCPV
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1219540-MC912D60CCPV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HC12
Core Processor: CPU12
Speed: 8MHz
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, MI Bus, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 16x8/10b
Oscillator Type: Internal
Package / Case: 112-LQFP
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2832-MC912D60CCPVE,M
Base Product Number: MC912
Product Status: Not For New Designs
IC MCU 16BIT 60KB FLASH 112LQFP Product overview: MC912D60CCPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC912D60CCPVE can be used for catalog matching and distributor lookup.
CPU12 HC12 Microcontroller IC 16-Bit 8MHz 60KB (60K x 8) FLASH 112-LQFP (20x20)
16-bit Microcontrollers - MCU 16B MICROCONTR W/ SGF
CPU12 HC12 Microcontroller IC 16-Bit 8MHz 60KB (60K x 8) FLASH 112-LQFP (20x20)
IC MCU 16BIT 60KB FLASH 112LQFP
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC912D60CCPVE | 1219540-MC912D60CCPVE | 685-MC912D60CCPVE | MC912D60CCPVE-ND | MC912D60CCPVE | MC912D60CCPVE | MC912D60CCPVE |
| Product Name | Microcontroller IC | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 60KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 60 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 1 KB | 60 KB | ||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |