Microchip Technology, Inc. Microcontrollers PIC24FJ256GA705-I/M4

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ256GA705-I/M4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256GA705-I/M4-ND
Microcontrollers PIC24FJ256GA705-I/M4-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353033-PIC24FJ256GA705-I/M4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353033-PIC24FJ256GA705-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353033-PIC24FJ256GA705-I/M4
Win Source Part Number: 1353033-PIC24FJ256GA 705-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® 24F Package: Tube Product Status: Active Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Base Product Number: PIC24FJ256GA705 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 40 Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 14x12b Oscillator Type: Internal

Win Source Part Number: 1353033-PIC24FJ256GA705-I/M4
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 24F
Package: Tube
Product Status: Active
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Base Product Number: PIC24FJ256GA705
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 40
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 14x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 1468890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1468890P
Microcontrollers 1468890P
MCU 16-Bit 256K Flash 16K SRAM UQFN48

MCU 16-Bit 256K Flash 16K SRAM UQFN48

Supplier's Site
Microcontrollers - 1463260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1463260
Microcontrollers 1463260
MCU 16-Bit 256K Flash 16K SRAM UQFN48

MCU 16-Bit 256K Flash 16K SRAM UQFN48

Supplier's Site
Microcontrollers - 1468890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1468890
Microcontrollers 1468890
MCU 16-Bit 256K Flash 16K SRAM UQFN48

MCU 16-Bit 256K Flash 16K SRAM UQFN48

Supplier's Site
Microcontroller IC - PIC24FJ256GA705-I/M4 - Richardson RFPD
Downers Grove, IL, United States
Microcontroller IC
PIC24FJ256GA705-I/M4
Microcontroller IC PIC24FJ256GA705-I/M4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GA705-I/M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GA705-I/M4
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GA705-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN Product overview: PIC24FJ256GA705-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA705- I/M4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 48UQFN Product overview: PIC24FJ256GA705-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA705-I/M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GA705-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA705-I/M4
Microcontrollers PIC24FJ256GA705-I/M4
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GA705-I/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GA705-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA705-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN

IC MCU 16BIT 256KB FLASH 48UQFN

Supplier's Site
Embedded - Microcontrollers - PIC24FJ256GA705-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA705-I/M4
Embedded - Microcontrollers PIC24FJ256GA705-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN

IC MCU 16BIT 256KB FLASH 48UQFN

Supplier's Site Datasheet
IC MCU 16BIT 256KB FLASH 48UQFN - 536-PIC24FJ256GA705-I/M4 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 48UQFN
536-PIC24FJ256GA705-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN 536-PIC24FJ256GA705-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN

IC MCU 16BIT 256KB FLASH 48UQFN

Supplier's Site
Microcontrollers - PIC24FJ256GA705-I/M4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256GA705-I/M4
Microcontrollers PIC24FJ256GA705-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN

IC MCU 16BIT 256KB FLASH 48UQFN

Supplier's Site Datasheet
Mcu, 16Bit, Pic24, 16Mips, Uqfn-48; Product Range Microchip - 16AC9454 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 16Mips, Uqfn-48; Product Range Microchip
16AC9454
Mcu, 16Bit, Pic24, 16Mips, Uqfn-48; Product Range Microchip 16AC9454
MCU, 16BIT, PIC24, 16MIPS, UQFN-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, PIC24, 16MIPS, UQFN-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Mcu, 16Bit, Pic24, 16Mips, Uqfp-48; Product Range Microchip - 03AC6279 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 16Mips, Uqfp-48; Product Range Microchip
03AC6279
Mcu, 16Bit, Pic24, 16Mips, Uqfp-48; Product Range Microchip 03AC6279
MCU, 16BIT, PIC24, 16MIPS, UQFP-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 16BIT, PIC24, 16MIPS, UQFP-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA705-I/M4
16-bit Microcontrollers - MCU PIC24FJ256GA705-I/M4
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash,16KB RAM

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash,16KB RAM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ256GA705-I/M4-ND 1353033-PIC24FJ256GA705-I/M4 1468890P 1463260 PIC24FJ256GA705-I/M4 685-PIC24FJ256GA705-I/M4 PIC24FJ256GA705-I/M4 PIC24FJ256GA705-I/M4 PIC24FJ256GA705-I/M4 536-PIC24FJ256GA705-I/M4 PIC24FJ256GA705-I/M4 16AC9454 PIC24FJ256GA705-I/M4
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller IC 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 256KB FLASH 48UQFN Microcontrollers Mcu, 16Bit, Pic24, 16Mips, Uqfn-48; Product Range Microchip 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 32 Bit; 32bit 32 Bit; 32bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x12b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C167CRLMHAFXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
7 suppliers