NXP Semiconductors Microcontroller IC MC9S08QD2MSC

Description
MC9S08QD2MSC - S08QD 8-bit MCU, S08 core, 2KB Flash, 16MHz, SOIC 8
Request a Quote Datasheet
Description
MC9S08QD2MSC - S08QD 8-bit MCU, S08 core, 2KB Flash, 16MHz, SOIC 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08QD2MSC - Rochester Electronics
Newburyport, MA, United States
MC9S08QD2MSC - S08QD 8-bit MCU, S08 core, 2KB Flash, 16MHz, SOIC 8

MC9S08QD2MSC - S08QD 8-bit MCU, S08 core, 2KB Flash, 16MHz, SOIC 8

Supplier's Site Datasheet
Microcontroller IC - MC9S08QD2MSC - Richardson RFPD
Downers Grove, IL, United States
Microcontroller IC
MC9S08QD2MSC
Microcontroller IC MC9S08QD2MSC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-MC9S08QD2MSC
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-MC9S08QD2MSC
IC MCU 8BIT 2KB FLASH 8SOIC Product overview: MC9S08QD2MSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD2MSC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8SOIC Product overview: MC9S08QD2MSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD2MSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08QD2MSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QD2MSC-ND
Microcontrollers MC9S08QD2MSC-ND
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QD2MSC - 1074337-MC9S08QD2MSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QD2MSC
1074337-MC9S08QD2MSC
Embedded - Embedded - Microcontrollers - MC9S08QD2MSC 1074337-MC9S08QD2MSC
Manufacturer: NXP Win Source Part Number: 1074337-MC9S08QD2MSC Packaging: Tube/Rail Core Processor: S08 Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074337-MC9S08QD2MSC
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 4
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QD2MSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QD2MSC
Embedded - Microcontrollers MC9S08QD2MSC
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QD2MSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QD2MSC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QD2MSC
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site
Microcontrollers - MC9S08QD2MSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QD2MSC
Microcontrollers MC9S08QD2MSC
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QD2MSC
8-bit Microcontrollers - MCU MC9S08QD2MSC
8-bit Microcontrollers - MCU 9S08QD4 SERIES

8-bit Microcontrollers - MCU 9S08QD4 SERIES

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QD2MSC MC9S08QD2MSC 685-MC9S08QD2MSC MC9S08QD2MSC-ND 1074337-MC9S08QD2MSC MC9S08QD2MSC MC9S08QD2MSC MC9S08QD2MSC MC9S08QD2MSC
Product Name Microcontroller IC 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08QD2MSC Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type Other; SO8 Other; Tube SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details