Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: NXP USA Inc.
Win Source Part Number: 808680-MK61FX512VMJ1
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 150MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 128K x 8
Data Converters: A/D 77x16b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 256-MAPPBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: MK61FX512
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
IC MCU 32B 512KB FLSH 256MAPPBGA Product overview: MK61FX512VMJ15 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK61FX512VMJ15 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 256-MAPPBGA (17x17)
IC MCU 32B 512KB FLSH 256MAPPBGA
ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 256-MAPPBGA (17x17)
ARM Microcontrollers - MCU KINETIS 512K ETHNET USB
IC MCU 32B 512KB FLSH 256MAPPBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 150MHZ, BGA-256; Product Range:Kinetis K Family K6x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:150MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes
IC MCU 32B 512KB FLSH 256MAPPBGA
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK61FX512VMJ15 | 808680-MK61FX512VMJ15 | 685-MK61FX512VMJ15 | MK61FX512VMJ15-ND | MK61FX512VMJ15 | MK61FX512VMJ15 | MK61FX512VMJ15 | MK61FX512VMJ15 | 05W8073 | MK61FX512VMJ15 |
| Product Name | Microcontroller IC | Embedded - Embedded - Microcontrollers - MK61FX512VMJ15 | 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 150Mhz, Bga-256; Product Range Nxp | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 16 KB | 512 KB | ||||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |