Microchip Technology, Inc. Microcontrollers ATXMEGA32E5-M4U

Description
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA32E5-M4U-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-M4U-ND
Microcontrollers ATXMEGA32E5-M4U-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - 1331730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331730P
Microcontrollers 1331730P
MCU 8-bit/16-bit XMEGA AVR 32KB Flash

MCU 8-bit/16-bit XMEGA AVR 32KB Flash

Supplier's Site
Microcontrollers - 1331730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331730
Microcontrollers 1331730
MCU 8-bit/16-bit XMEGA AVR 32KB Flash

MCU 8-bit/16-bit XMEGA AVR 32KB Flash

Supplier's Site
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-M4U - 862629-ATXMEGA32E5-M4U - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-M4U
862629-ATXMEGA32E5-M4U
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-M4U 862629-ATXMEGA32E5-M4U
Manufacturer: Microchip Technology Win Source Part Number: 862629-ATXMEGA32E5-M 4U Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4) Core Processor: AVR Speed: 32MHz Package: Tray Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-UQFN (4x4) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862629-ATXMEGA32E5-M4U
Series: AVR® XMEGA® E5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)
Core Processor: AVR
Speed: 32MHz
Package: Tray
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA32
Categories: Integrated Circuits (ICs)
Case / Package: 32-UQFN (4x4)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32E5-M4U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32E5-M4U
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32E5-M4U
IC MCU 8/16BIT 32KB FLASH 32UQFN Product overview: ATXMEGA32E5-M4U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-M4U can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 32UQFN Product overview: ATXMEGA32E5-M4U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-M4U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller IC - ATXMEGA32E5-M4U - Richardson RFPD
Downers Grove, IL, United States
Microcontroller IC
ATXMEGA32E5-M4U
Microcontroller IC ATXMEGA32E5-M4U
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32E5-M4U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32E5-M4U
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32E5-M4U
IC MCU 8/16BIT 32KB FLASH 32UQFN

IC MCU 8/16BIT 32KB FLASH 32UQFN

Supplier's Site
Embedded - Microcontrollers - ATXMEGA32E5-M4U - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32E5-M4U
Embedded - Microcontrollers ATXMEGA32E5-M4U
IC MCU 8/16BIT 32KB FLASH 32UQFN

IC MCU 8/16BIT 32KB FLASH 32UQFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32E5-M4U - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32E5-M4U
Microcontrollers ATXMEGA32E5-M4U
IC MCU 8/16BIT 32KB FLASH 32UQFN

IC MCU 8/16BIT 32KB FLASH 32UQFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32E5-M4U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-M4U
Microcontrollers ATXMEGA32E5-M4U
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Mcu, 8Bit, Atxmega, 32Mhz, Uqfn-32; Product Range Microchip - 86W6971 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atxmega, 32Mhz, Uqfn-32; Product Range Microchip
86W6971
Mcu, 8Bit, Atxmega, 32Mhz, Uqfn-32; Product Range Microchip 86W6971
MCU, 8BIT, ATXMEGA, 32MHZ, UQFN-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:UQFN; No. of I/O s:26I/O s RoHS Compliant: Yes

MCU, 8BIT, ATXMEGA, 32MHZ, UQFN-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:UQFN; No. of I/O s:26I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA32E5-M4U-ND 1331730P 1331730 862629-ATXMEGA32E5-M4U 685-ATXMEGA32E5-M4U ATXMEGA32E5-M4U ATXMEGA32E5-M4U ATXMEGA32E5-M4U ATXMEGA32E5-M4U ATXMEGA32E5-M4U 86W6971
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA32E5-M4U 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontroller IC Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Atxmega, 32Mhz, Uqfn-32; Product Range Microchip
Data Bus 8 Bit; 16 Bit 16 Bit; 16bit 8 Bit; 16 Bit; 8 bit, 16bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details