Microchip Technology, Inc. Microcontrollers PIC16F1458-E/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1458-E/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 48 MHz and a 14 Kbytes linear program memory. It supports up to 512 bytes of data memory and includes a 16-level deep hardware stack with automatic context saving. The device operates within a voltage range of 2.3V to 5.5V and offers various low-power features, including a power-saving sleep mode and a programmable low-power brown-out reset. This microcontroller is equipped with USB V2.0 compliant features, allowing for low-speed and full-speed data transfers, and supports multiple USB endpoints. It includes an integrated analog-to-digital converter (ADC) with 10-bit resolution and up to 9 external channels, as well as two comparators and several timers for enhanced functionality. The device also supports in-circuit serial programming and has a flexible oscillator structure with a factory-calibrated internal oscillator. Engineers looking for a versatile microcontroller with robust USB capabilities and low-power operation may find the PIC16F1458-E/ML suitable for their applications.

Datasheet Summary
Powered by GS/AI

The PIC16F1458-E/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 48 MHz and a 14 Kbytes linear program memory. It supports up to 512 bytes of data memory and includes a 16-level deep hardware stack with automatic context saving. The device operates within a voltage range of 2.3V to 5.5V and offers various low-power features, including a power-saving sleep mode and a programmable low-power brown-out reset. This microcontroller is equipped with USB V2.0 compliant features, allowing for low-speed and full-speed data transfers, and supports multiple USB endpoints. It includes an integrated analog-to-digital converter (ADC) with 10-bit resolution and up to 9 external channels, as well as two comparators and several timers for enhanced functionality. The device also supports in-circuit serial programming and has a flexible oscillator structure with a factory-calibrated internal oscillator. Engineers looking for a versatile microcontroller with robust USB capabilities and low-power operation may find the PIC16F1458-E/ML suitable for their applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1458-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1458-E/ML
Microcontrollers PIC16F1458-E/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1458-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1458-E/ML
Embedded - Microcontrollers PIC16F1458-E/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1458-E/ML PIC16F1458-E/ML
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 48 MHz
RAM 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers