Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1503T-E/ST PIC16F1503T-E/ST

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959650-PIC16F1503T-E /ST Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 3.5 kB Number of Pins: 14 Categories: Embedded - Microcontrollers Case / Package: TSSOP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): PIC16F1503T-E/STPIC1 6F1503T-EST; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Number of I/Os: 11
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959650-PIC16F1503T-E /ST Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 3.5 kB Number of Pins: 14 Categories: Embedded - Microcontrollers Case / Package: TSSOP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): PIC16F1503T-E/STPIC1 6F1503T-EST; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Number of I/Os: 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1503T-E/ST - 959650-PIC16F1503T-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1503T-E/ST
959650-PIC16F1503T-E/ST
Embedded - Embedded - Microcontrollers - PIC16F1503T-E/ST 959650-PIC16F1503T-E/ST
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959650-PIC16F1503T-E /ST Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 3.5 kB Number of Pins: 14 Categories: Embedded - Microcontrollers Case / Package: TSSOP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): PIC16F1503T-E/STPIC1 6F1503T-EST; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Number of I/Os: 11

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959650-PIC16F1503T-E/ST
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 3.5 kB
Number of Pins: 14
Categories: Embedded - Microcontrollers
Case / Package: TSSOP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): PIC16F1503T-E/STPIC16F1503T-EST;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Number of I/Os: 11

Buy Now
8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU - 685-PIC16F1503T-E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU
685-PIC16F1503T-E/ST
8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU 685-PIC16F1503T-E/ST
MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 14-Pin TSSOP T/R Product overview: PIC16F1503T-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 2.5V, 3.3V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503T-E/ST can be used for catalog matching and distributor lookup.

MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 14-Pin TSSOP T/R Product overview: PIC16F1503T-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 2.5V, 3.3V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503T-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 959650-PIC16F1503T-E/ST 685-PIC16F1503T-E/ST
Product Name Embedded - Embedded - Microcontrollers - PIC16F1503T-E/ST 8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
I/O Ports 11
Package Type SOP; SSOP; TSSOP; Other; TSSOP Other; Tape and Reel
Pin Count 14 14
Clock Speed 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C161SLM3VAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers