Microchip Technology, Inc. PIC16F1508

Description
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Data Flash block in lower 128 bytes of Program Memory(100,000 Writes min.) Internal 16MHz oscillator 4x Standalone PWM Modules Complementary Waveform Generator (CWG) Module Numerically Controlled Oscillator (NCO) Module 4xConfigurable Logic Cell (CLC) Modules Integrated Temperature Indicator Module 12 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) I2C™Compatible / SPI 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Integrated In-Circuit Debug / or Use an ICD Header PIC16LF1508 (1.8V – 3.6V) PIC16F1508 (2.3V – 5.5V)
Datasheet
Description
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Data Flash block in lower 128 bytes of Program Memory(100,000 Writes min.) Internal 16MHz oscillator 4x Standalone PWM Modules Complementary Waveform Generator (CWG) Module Numerically Controlled Oscillator (NCO) Module 4xConfigurable Logic Cell (CLC) Modules Integrated Temperature Indicator Module 12 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) I2C™Compatible / SPI 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Integrated In-Circuit Debug / or Use an ICD Header PIC16LF1508 (1.8V – 3.6V) PIC16F1508 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1508 - Microchip Technology, Inc.
Chandler, AZ, United States
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Data Flash block in lower 128 bytes of Program Memory(100,000 Writes min.) Internal 16MHz oscillator 4x Standalone PWM Modules Complementary Waveform Generator (CWG) Module Numerically Controlled Oscillator (NCO) Module 4xConfigurable Logic Cell (CLC) Modules Integrated Temperature Indicator Module 12 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) I2C™Compatible / SPI 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Integrated In-Circuit Debug / or Use an ICD Header PIC16LF1508 (1.8V – 3.6V) PIC16F1508 (2.3V – 5.5V)

Debug Support
• External debug header (AC244051/AC244052) is needed for debug support
• Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Data Flash block in lower 128 bytes of Program Memory(100,000 Writes min.)
    • Internal 16MHz oscillator
    • 4x Standalone PWM Modules
    • Complementary Waveform Generator (CWG) Module
    • Numerically Controlled Oscillator (NCO) Module
    • 4xConfigurable Logic Cell (CLC) Modules
    • Integrated Temperature Indicator Module
    • 12 Channel 10-bit ADC with Voltage Reference
    • 5-bit Digital to Analog Converter (DAC)
    • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
    • I2C™Compatible / SPI
    • 25mA Source/Sink current I/O
    • 2x 8-bit Timers (TMR0/TMR2)
    • 1x 16-bit Timer (TMR1)
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Low-Power Brown-Out Reset (LPBOR)
    • Programmable Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Integrated In-Circuit Debug / or Use an ICD Header
    • PIC16LF1508 (1.8V – 3.6V)
    • PIC16F1508 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1508
Features PWM
Bits Other; 10-bit
Number 12
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8130AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details