Microchip Technology, Inc. PIC16F1503

Description
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator 4x Standalone PWM Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 2x Configurable Logic Cell (CLC) Integrated Temperature Indicator 8 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) MI2C, SPI 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator 4x Standalone PWM Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 2x Configurable Logic Cell (CLC) Integrated Temperature Indicator 8 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) MI2C, SPI 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1503 - Microchip Technology, Inc.
Chandler, AZ, United States
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator 4x Standalone PWM Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 2x Configurable Logic Cell (CLC) Integrated Temperature Indicator 8 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) MI2C, SPI 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

Debug Support
• External debug header (AC244051/AC244052) is needed for debug support
• Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • Internal 16MHz oscillator
    • 4x Standalone PWM
    • Complementary Waveform Generator (CWG)
    • Numerically Controlled Oscillator (NCO)
    • 2x Configurable Logic Cell (CLC)
    • Integrated Temperature Indicator
    • 8 Channel 10-bit ADC with Voltage Reference
    • 5-bit Digital to Analog Converter (DAC)
    • MI2C, SPI
    • 25mA Source/Sink current I/O
    • 2x 8-bit Timers (TMR0/TMR2)
    • 1x 16-bit Timer (TMR1)
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Low-Power Brown-Out Reset (LPBOR)
    • Programmable Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • In-Circuit Debug using a Debug Header
    • Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1503
Features PWM
Bits Other; 10-bit
Number 8
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8750110000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers