Microchip Technology, Inc. 8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU PIC16F1503T-E/STVAO

Description
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 14-Pin TSSOP T/R Product overview: PIC16F1503T-E/STVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503T-E/ST VAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 14-Pin TSSOP T/R Product overview: PIC16F1503T-E/STVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503T-E/ST VAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU - 685-PIC16F1503T-E/STVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU
685-PIC16F1503T-E/STVAO
8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU 685-PIC16F1503T-E/STVAO
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 14-Pin TSSOP T/R Product overview: PIC16F1503T-E/STVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503T-E/ST VAO can be used for catalog matching and distributor lookup.

MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 14-Pin TSSOP T/R Product overview: PIC16F1503T-E/STVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1503T-E/STVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1503T-E/STVAO - 961293-PIC16F1503T-E/STVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1503T-E/STVAO
961293-PIC16F1503T-E/STVAO
Embedded - Embedded - Microcontrollers - PIC16F1503T-E/STVAO 961293-PIC16F1503T-E/STVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961293-PIC16F1503T-E /STVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961293-PIC16F1503T-E/STVAO
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO14 - 17512-PIC16F1503T-E/STVAO - Utmel Electronic Limited
Hong Kong, China
RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO14
17512-PIC16F1503T-E/STVAO
RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO14 17512-PIC16F1503T-E/STVAO
RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO14

RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1503T-E/STVAO 961293-PIC16F1503T-E/STVAO 17512-PIC16F1503T-E/STVAO
Product Name 8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1503T-E/STVAO RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO14
Data Bus 8 Bit 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7865AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details