PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) ROM 28-SSOP
IC MCU 8BIT 14KB ROM 28SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16CR76T-I/SS | PIC16CR76T-I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 0.3680 KB |