The PIC16CR76-I/SS is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device includes 8KB of ROM program memory and 368 bytes of data RAM. It supports up to 12 interrupt sources and has an eight-level deep hardware stack, making it suitable for complex applications. This microcontroller offers various peripheral features, including three timers (Timer0, Timer1, and Timer2), two Capture/Compare/PWM modules, an 8-channel analog-to-digital converter, and a synchronous serial port (SSP) supporting both SPI and I2C protocols. It also includes a watchdog timer, power-on reset, and brown-out detection circuitry for enhanced reliability. The PIC16CR76-I/SS operates over a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz. It is available in a 28-pin SSOP package and is rated for industrial temperature ranges from -40°C to +85°C. This microcontroller is functionally compatible with other devices in the PIC16F series, making it a versatile choice for various embedded applications.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) ROM 28-SSOP
IC MCU 8BIT 14KB ROM 28SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16CR76-I/SS | PIC16CR76-I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 0.3680 KB |