Microchip Technology, Inc. PIC16C924

Description
A newer device is available. Please consider PIC16C925. This powerful (500 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 64- or 68-pin package. PIC16C924 features an integrated LCD driver module - capable of driving 32 segments and 4 commons for LCD display and 5 channels of 8-bit Analog-to-Digital converters. The synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus. Easily adapted for handheld meters, thermostats, home security and power/gas/water meter products. Please consider this device PIC16C925
Description
A newer device is available. Please consider PIC16C925. This powerful (500 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 64- or 68-pin package. PIC16C924 features an integrated LCD driver module - capable of driving 32 segments and 4 commons for LCD display and 5 channels of 8-bit Analog-to-Digital converters. The synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus. Easily adapted for handheld meters, thermostats, home security and power/gas/water meter products. Please consider this device PIC16C925
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C924 is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU with a 4K x 14 on-chip EPROM program memory and 176 x 8 general-purpose registers. It operates at speeds up to 8 MHz with a 500 ns instruction cycle time. The device includes a synchronous serial port that supports both SPI and I²C communication protocols. It is equipped with an 8-channel, 8-bit analog-to-digital converter, making it suitable for applications requiring analog input processing. The microcontroller supports various power management features, including a power-on reset, power-up timer, and watchdog timer, ensuring reliable operation. It operates within a voltage range of 2.5V to 6.0V and has low power consumption, with typical currents of less than 2 mA at 5.5V and 4 MHz, and under 1 mA in standby mode at 3.0V. The PIC16C924 also includes an integrated LCD driver capable of controlling up to 32 segments and 4 commons, making it ideal for applications involving LCD displays. With 25 I/O pins, multiple timer functionalities, and a programmable code protection feature, the PIC16C924 is well-suited for a variety of embedded applications, including handheld devices, home automation, and utility metering.

Datasheet Summary
Powered by GS/AI

The PIC16C924 is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU with a 4K x 14 on-chip EPROM program memory and 176 x 8 general-purpose registers. It operates at speeds up to 8 MHz with a 500 ns instruction cycle time. The device includes a synchronous serial port that supports both SPI and I²C communication protocols. It is equipped with an 8-channel, 8-bit analog-to-digital converter, making it suitable for applications requiring analog input processing. The microcontroller supports various power management features, including a power-on reset, power-up timer, and watchdog timer, ensuring reliable operation. It operates within a voltage range of 2.5V to 6.0V and has low power consumption, with typical currents of less than 2 mA at 5.5V and 4 MHz, and under 1 mA in standby mode at 3.0V. The PIC16C924 also includes an integrated LCD driver capable of controlling up to 32 segments and 4 commons, making it ideal for applications involving LCD displays. With 25 I/O pins, multiple timer functionalities, and a programmable code protection feature, the PIC16C924 is well-suited for a variety of embedded applications, including handheld devices, home automation, and utility metering.

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C924 - Microchip Technology, Inc.
Chandler, AZ, United States
A newer device is available. Please consider PIC16C925. This powerful (500 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 64- or 68-pin package. PIC16C924 features an integrated LCD driver module - capable of driving 32 segments and 4 commons for LCD display and 5 channels of 8-bit Analog-to-Digital converters. The synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus. Easily adapted for handheld meters, thermostats, home security and power/gas/water meter products. Please consider this device PIC16C925

A newer device is available. Please consider PIC16C925. This powerful (500 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 64- or 68-pin package. PIC16C924 features an integrated LCD driver module - capable of driving 32 segments and 4 commons for LCD display and 5 channels of 8-bit Analog-to-Digital converters. The synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus. Easily adapted for handheld meters, thermostats, home security and power/gas/water meter products.

Please consider this device PIC16C925

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C924
Bits 8 Bit
Number 5
RAM 0.1760 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details