The PIC16F13254 is an 8-bit microcontroller with a Configurable Logic Block (CLB) and Enhanced Code Protection, designed for industrial and automotive applications. It is available in a 28-pin SSOP package and supports operating voltages from 1.8V to 5.5V with industrial temperature range of -40°C to 85°C. It features 7KB of Program Flash Memory, 512 bytes of RAM, 256 bytes of Data EEPROM, a 10-bit ADCC up to 142 ksps, a 10-bit DAC, two comparators, two EUSART modules, and SMBus-compatible MSSP modules. The device includes Peripheral Pin Select (PPS), Interrupt-on-Change on all pins, and low-power modes with sleep current below 900 nA at 3V/25°C with WDT enabled. It complies with AEC-Q100 for automotive applications when packaged with the VAO suffix.
7KB FLASH, 512B RAM, CLB, PDID,
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC16F13254-I/SS-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 32 MHz |
| Bits | Other; A/D 29x10b SAR; D/A 1x10b |
| RAM | 0.5120 KB |
| ROM | 7 KB |