Microchip Technology, Inc. PIC16F1455

Description
Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 48MHz Oscillator Universal Serial Bus 2.0 Module with clock recovery from USB host 2x Standalone PWM Modules Complementary Waveform Generator (CWG) Module Integrated Temperature Indicator Module 10 Channel 10-bit ADC with Voltage Reference 2 Analog Comparators 5-bit Digital to Analog Converter (DAC) MI2C / SPI Module Enhanced Addressable USART Module 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Integrated In-Circuit Debug Circuit eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) PIC16F145x (1.8V – 5.5V)
Datasheet
Description
Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 48MHz Oscillator Universal Serial Bus 2.0 Module with clock recovery from USB host 2x Standalone PWM Modules Complementary Waveform Generator (CWG) Module Integrated Temperature Indicator Module 10 Channel 10-bit ADC with Voltage Reference 2 Analog Comparators 5-bit Digital to Analog Converter (DAC) MI2C / SPI Module Enhanced Addressable USART Module 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Integrated In-Circuit Debug Circuit eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) PIC16F145x (1.8V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1455 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 48MHz Oscillator Universal Serial Bus 2.0 Module with clock recovery from USB host 2x Standalone PWM Modules Complementary Waveform Generator (CWG) Module Integrated Temperature Indicator Module 10 Channel 10-bit ADC with Voltage Reference 2 Analog Comparators 5-bit Digital to Analog Converter (DAC) MI2C / SPI Module Enhanced Addressable USART Module 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Integrated In-Circuit Debug Circuit eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) PIC16F145x (1.8V – 5.5V)

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • Internal 48MHz Oscillator
    • Universal Serial Bus 2.0 Module with clock recovery from USB host
    • 2x Standalone PWM Modules
    • Complementary Waveform Generator (CWG) Module
    • Integrated Temperature Indicator Module
    • 10 Channel 10-bit ADC with Voltage Reference
    • 2 Analog Comparators
    • 5-bit Digital to Analog Converter (DAC)
    • MI2C / SPI Module
    • Enhanced Addressable USART Module
    • 25mA Source/Sink current I/O
    • 2x 8-bit Timers (TMR0/TMR2)
    • 1x 16-bit Timer (TMR1)
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Low-Power Brown-Out Reset (LPBOR)
    • Programmable Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Integrated In-Circuit Debug Circuit
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
    • PIC16F145x (1.8V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1455
Features PWM
Bits Other; 10-bit
Number 5
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 315-0649-000AAA - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details