Microchip Technology, Inc. Embedded - Microcontrollers PIC16CR73-I/SS

Description
IC MCU 8BIT 7KB ROM 28SSOP
Description
IC MCU 8BIT 7KB ROM 28SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16CR73-I/SS is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. designed for high-performance applications. It features a RISC CPU architecture with only 35 single-word instructions, allowing for efficient programming. The device operates at speeds up to 20 MHz with a 200 ns instruction cycle. It includes 4K x 14 words of ROM program memory and 192 bytes of data RAM, making it suitable for a variety of embedded applications. This microcontroller supports multiple interrupt sources (up to 12) and has an eight-level deep hardware stack. It offers various special features such as a Power-on Reset (POR), Watchdog Timer (WDT), and a power-saving Sleep mode. The device also includes several peripheral features, including multiple timers, capture/compare/PWM modules, an 8-channel analog-to-digital converter, and communication interfaces like SPI and I2C. The PIC16CR73-I/SS operates within a wide voltage range of 2.0V to 5.5V and is characterized by low power consumption, making it suitable for battery-operated devices. Its industrial temperature range of -40°C to +85°C ensures reliability in various environmental conditions. This microcontroller is compatible with other devices in the PIC16 family, providing flexibility for design integration.

Datasheet Summary
Powered by GS/AI

The PIC16CR73-I/SS is an 8-bit CMOS microcontroller from Quarktwin Technology Ltd. designed for high-performance applications. It features a RISC CPU architecture with only 35 single-word instructions, allowing for efficient programming. The device operates at speeds up to 20 MHz with a 200 ns instruction cycle. It includes 4K x 14 words of ROM program memory and 192 bytes of data RAM, making it suitable for a variety of embedded applications. This microcontroller supports multiple interrupt sources (up to 12) and has an eight-level deep hardware stack. It offers various special features such as a Power-on Reset (POR), Watchdog Timer (WDT), and a power-saving Sleep mode. The device also includes several peripheral features, including multiple timers, capture/compare/PWM modules, an 8-channel analog-to-digital converter, and communication interfaces like SPI and I2C. The PIC16CR73-I/SS operates within a wide voltage range of 2.0V to 5.5V and is characterized by low power consumption, making it suitable for battery-operated devices. Its industrial temperature range of -40°C to +85°C ensures reliability in various environmental conditions. This microcontroller is compatible with other devices in the PIC16 family, providing flexibility for design integration.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microcontrollers
PIC16CR73-I/SS
Embedded - Microcontrollers PIC16CR73-I/SS
IC MCU 8BIT 7KB ROM 28SSOP

IC MCU 8BIT 7KB ROM 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16CR73-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16CR73-I/SS
Microcontrollers PIC16CR73-I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) ROM 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) ROM 28-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16CR73-I/SS PIC16CR73-I/SS
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 0.1920 KB
Unlock Full Specs
to access all available technical data

Similar Products