The PIC16F13274 is an 8-bit microcontroller with up to 7 KB of Program Flash Memory, 512 bytes of RAM, and 256 bytes of Data EEPROM. It features a Configurable Logic Block (CLB) with 32 logic elements, a 10-bit ADC with computation (up to 142 ksps), a 10-bit DAC, two comparators, two PWM modules, two EUSARTs, and SMBus-compatible MSSP. It is available in a 28-pin VQFN package, operates from 1.8V to 5.5V, and supports industrial (-40°C to 85°C) and extended (-40°C to 125°C) temperature ranges. Enhanced Code Protection and Programming and Debugging Interface Disable (PDID) are included for firmware security.
7KB FLASH, 512B RAM, CLB, PDID,
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC16F13274T-I/NHXTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 32 MHz |
| Bits | Other; A/D 40x10b SAR; D/A 1x10b |
| RAM | 0.5120 KB |
| ROM | 7 KB |