Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16C923T-08I/PT

Description
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C923T-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C923T-08I/P T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C923T-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C923T-08I/P T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C923T-08I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C923T-08I/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C923T-08I/PT
IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C923T-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C923T-08I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 64TQFP Product overview: PIC16C923T-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C923T-08I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C923T-08I/PT - 045835-PIC16C923T-08I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C923T-08I/PT
045835-PIC16C923T-08I/PT
Embedded - Embedded - Microcontrollers - PIC16C923T-08I/PT 045835-PIC16C923T-08I/PT
Manufacturer: Microchip Technology Win Source Part Number: 045835-PIC16C923T-08 I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 176 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 045835-PIC16C923T-08I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 176 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C923T-08I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C923T-08I/PT
Embedded - Microcontrollers PIC16C923T-08I/PT
IC MCU 8BIT 7KB OTP 64TQFP

IC MCU 8BIT 7KB OTP 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16C923T-08I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C923T-08I/PT
Microcontrollers PIC16C923T-08I/PT
PIC PIC® 16C Microcontroller IC 8-Bit 8MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 8MHz 7KB (4K x 14) OTP 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C923T-08I/PT 045835-PIC16C923T-08I/PT PIC16C923T-08I/PT PIC16C923T-08I/PT
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C923T-08I/PT Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.1760 KB 7 KB 0.1760 KB
Package Type Other; Reel - TR QFP; TQFP; Other; 64-TQFP (10x10) QFP; TQFP; Other; 64-TQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAFXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
7 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details