Microchip Technology, Inc. PIC16CR58B

Description
Device Overview Please consider this device PIC16F616 Parametrics Name Value Program Memory Type ROM Program Memory Size (KB) 3 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 73 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18
Datasheet
Description
Device Overview Please consider this device PIC16F616 Parametrics Name Value Program Memory Type ROM Program Memory Size (KB) 3 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 73 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16CR58B - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Please consider this device PIC16F616 Parametrics Name Value Program Memory Type ROM Program Memory Size (KB) 3 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 73 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18

Device Overview


Please consider this device PIC16F616


Parametrics
Name
Value
Program Memory Type
ROM
Program Memory Size (KB)
3
CPU Speed (MIPS/DMIPS)
5
SRAM (B)
73
Timers
1 x 8-bit
Temperature Range (°C)
-40 to 85
Operating Voltage Range (V)
2.5 to 5.5
Pin Count
18

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16CR58B
Bits 8 Bit
Number 1
RAM 0.0730 KB
ROM 3 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details